Panasonic Chip Resistor - Surface Mount - ERJ-M03NF10MV ERJ-M03NF10MV

Description
Manufacturer: Panasonic Win Source Part Number: 871043-ERJ-M03NF10MV Series: ERJ-M03 Operating Temperature Range: -55°C ~ 155°C Features: 10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: Q7687878, P10AXDKR, P.010AXTR, P.010AXCT-ND, P.010AXDKR-ND, P10AXCT, P0AXDKR-ND, ERJM03NF10MV, P10AXTR, P.010AXTR-ND, P.010AXCT, P.010AXDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871043-ERJ-M03NF10MV Series: ERJ-M03 Operating Temperature Range: -55°C ~ 155°C Features: 10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: Q7687878, P10AXDKR, P.010AXTR, P.010AXCT-ND, P.010AXDKR-ND, P10AXCT, P0AXDKR-ND, ERJM03NF10MV, P10AXTR, P.010AXTR-ND, P.010AXCT, P.010AXDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-M03NF10MV
871043-ERJ-M03NF10MV
Chip Resistor - Surface Mount - ERJ-M03NF10MV 871043-ERJ-M03NF10MV
Manufacturer: Panasonic Win Source Part Number: 871043-ERJ-M03NF10MV Series: ERJ-M03 Operating Temperature Range: -55°C ~ 155°C Features: 10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: Q7687878, P10AXDKR, P.010AXTR, P.010AXCT-ND, P.010AXDKR-ND, P10AXCT, P0AXDKR-ND, ERJM03NF10MV, P10AXTR, P.010AXTR-ND, P.010AXCT, P.010AXDKR

Manufacturer: Panasonic
Win Source Part Number: 871043-ERJ-M03NF10MV
Series: ERJ-M03
Operating Temperature Range: -55°C ~ 155°C
Features: 10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: Q7687878, P10AXDKR, P.010AXTR, P.010AXCT-ND, P.010AXDKR-ND, P10AXCT, P0AXDKR-ND, ERJM03NF10MV, P10AXTR, P.010AXTR-ND, P.010AXCT, P.010AXDKR

Buy Now Datasheet
SMD 250mW Resistor - 52-ERJ-M03NF10MV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250mW Resistor
52-ERJ-M03NF10MV
SMD 250mW Resistor 52-ERJ-M03NF10MV
10mR 1% 0603 SMD Chip Resistor, Thick Film, 250mW Product overview: ERJ-M03NF10MV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M03NF10MV can be used for catalog matching and distributor lookup.

10mR 1% 0603 SMD Chip Resistor, Thick Film, 250mW Product overview: ERJ-M03NF10MV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M03NF10MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 871043-ERJ-M03NF10MV 52-ERJ-M03NF10MV
Product Name Chip Resistor - Surface Mount - ERJ-M03NF10MV SMD 250mW Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details