Panasonic SMD 1W Resistor ERJ-L1WKJ50MU

Description
Thick Film Chip Resistor 2512 50mR 5% 1W SMD Product overview: ERJ-L1WKJ50MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L1WKJ50MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Chip Resistor 2512 50mR 5% 1W SMD Product overview: ERJ-L1WKJ50MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L1WKJ50MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-ERJ-L1WKJ50MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-ERJ-L1WKJ50MU
SMD 1W Resistor 52-ERJ-L1WKJ50MU
Thick Film Chip Resistor 2512 50mR 5% 1W SMD Product overview: ERJ-L1WKJ50MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L1WKJ50MU can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 2512 50mR 5% 1W SMD Product overview: ERJ-L1WKJ50MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L1WKJ50MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1140022-ERJ-L1WKJ50MU
Resistors - Chip Resistor - Surface Mount 1140022-ERJ-L1WKJ50MU
Win Source Part Number: 1140022-ERJ-L1WKJ50M U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-L1W Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Alternative Parts (Cross-Reference): ERJ-L1WKJ50MU.; ERJL1WKJ50MU; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P50TTR,P50TTR-NDR,Q8 555336AZ,P50TCT-NDR, ERJL1WKJ50MU,P50TDKR ,P50TCT Base Product Number: ERJ-L1

Win Source Part Number: 1140022-ERJ-L1WKJ50MU
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-L1W
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 50 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Alternative Parts (Cross-Reference): ERJ-L1WKJ50MU.; ERJL1WKJ50MU;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P50TTR,P50TTR-NDR,Q8555336AZ,P50TCT-NDR,ERJL1WKJ50MU,P50TDKR,P50TCT
Base Product Number: ERJ-L1

Buy Now Datasheet
Resistor, 0.05Ohm, 1W, 5%, Smd; Resistance Panasonic - 53W3970 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.05Ohm, 1W, 5%, Smd; Resistance Panasonic
53W3970
Resistor, 0.05Ohm, 1W, 5%, Smd; Resistance Panasonic 53W3970
RESISTOR, 0.05OHM, 1W, 5%, SMD; Resistance:0.05ohm; Product Range:ERJL1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

RESISTOR, 0.05OHM, 1W, 5%, SMD; Resistance:0.05ohm; Product Range:ERJL1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site
Resistor, 0.05Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic - 50W2392 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.05Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic
50W2392
Resistor, 0.05Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic 50W2392
RESISTOR, 0.05OHM, 1W, 5%, SMD, FULL REEL; Resistance:0.05ohm; Product Range:ERJL1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

RESISTOR, 0.05OHM, 1W, 5%, SMD, FULL REEL; Resistance:0.05ohm; Product Range:ERJL1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-L1WKJ50MU 1140022-ERJ-L1WKJ50MU 53W3970
Product Name SMD 1W Resistor Resistors - Chip Resistor - Surface Mount Resistor, 0.05Ohm, 1W, 5%, Smd; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details