RES 0.047 OHM 1% 1W 2512
RES, R047, 1%, 1W, THICK FILM, 2512; Resistance:0.047ohm;
RES, R047, 1%, 1W, THICK FILM, 2512; Resistance:0.047ohm;
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-L1WKF47MU | 57AK1023 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Res, R047, 1%, 1W, Thick Film, 2512; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 (6432 Metric) | 2512; 2512 [6432 Metric] |
| Resistance Range | 0.0470 ohms | 0.0470 ohms |
| Tolerance | 1 +/- % | 1 +/- % |