Panasonic Resistors - Chip Resistor - Surface Mount ERJ-L1DKF50MU

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326900-ERJ-L1DKF50M U Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 50 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P50NCDKR,P50NCTR,P50 NCTR-NDR,Q3877708,P. 050NCCT-ND,P.050NCTR -ND,P50NCCT-NDR,P.05 0NCTR,P50NCCT,ERJL1D KF50MU,P.050NCCT Base Product Number: ERJ-L1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326900-ERJ-L1DKF50M U Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 50 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P50NCDKR,P50NCTR,P50 NCTR-NDR,Q3877708,P. 050NCCT-ND,P.050NCTR -ND,P50NCCT-NDR,P.05 0NCTR,P50NCCT,ERJL1D KF50MU,P.050NCCT Base Product Number: ERJ-L1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326900-ERJ-L1DKF50MU - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326900-ERJ-L1DKF50MU
Resistors - Chip Resistor - Surface Mount 1326900-ERJ-L1DKF50MU
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326900-ERJ-L1DKF50M U Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 50 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P50NCDKR,P50NCTR,P50 NCTR-NDR,Q3877708,P. 050NCCT-ND,P.050NCTR -ND,P50NCCT-NDR,P.05 0NCTR,P50NCCT,ERJL1D KF50MU,P.050NCCT Base Product Number: ERJ-L1 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326900-ERJ-L1DKF50MU
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 50 mOhms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P50NCDKR,P50NCTR,P50NCTR-NDR,Q3877708,P.050NCCT-ND,P.050NCTR-ND,P50NCCT-NDR,P.050NCTR,P50NCCT,ERJL1DKF50MU,P.050NCCT
Base Product Number: ERJ-L1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive SMD 2W Resistor - 52-ERJ-L1DKF50MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2W Resistor
52-ERJ-L1DKF50MU
Automotive SMD 2W Resistor 52-ERJ-L1DKF50MU
Thick Film Chip Resistor 2010 50mR 1% 1/2W SMD AEC-Q200 Product overview: ERJ-L1DKF50MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L1DKF50MU can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 2010 50mR 1% 1/2W SMD AEC-Q200 Product overview: ERJ-L1DKF50MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L1DKF50MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 0.05Ohm, 500Mw, 1%, Smd; Resistance Panasonic - 53W3968 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.05Ohm, 500Mw, 1%, Smd; Resistance Panasonic
53W3968
Resistor, 0.05Ohm, 500Mw, 1%, Smd; Resistance Panasonic 53W3968
RESISTOR, 0.05OHM, 500mW, 1%, SMD; Resistance:0.05ohm; Product Range:ERJL1D Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

RESISTOR, 0.05OHM, 500mW, 1%, SMD; Resistance:0.05ohm; Product Range:ERJL1D Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

Supplier's Site
Resistor, 0.05Ohm, 500Mw, 1%, Smd, Full Reel; Resistance Panasonic - 50W2381 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.05Ohm, 500Mw, 1%, Smd, Full Reel; Resistance Panasonic
50W2381
Resistor, 0.05Ohm, 500Mw, 1%, Smd, Full Reel; Resistance Panasonic 50W2381
RESISTOR, 0.05OHM, 500mW, 1%, SMD, FULL REEL; Resistance:0.05ohm; Product Range:ERJL1D Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, 0.05OHM, 500mW, 1%, SMD, FULL REEL; Resistance:0.05ohm; Product Range:ERJL1D Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1326900-ERJ-L1DKF50MU 52-ERJ-L1DKF50MU 53W3968
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 2W Resistor Resistor, 0.05Ohm, 500Mw, 1%, Smd; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4423FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details