Panasonic Resistor, 0.1Ohm, 500Mw, 1%, Smd, Full Reel; Resistance Panasonic ERJ-L1DKF10CU

Description
RESISTOR, 0.1OHM, 500mW, 1%, SMD, FULL REEL; Resistance:0.1ohm; Product Range:ERJL1D Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 0.1OHM, 500mW, 1%, SMD, FULL REEL; Resistance:0.1ohm; Product Range:ERJL1D Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 0.1Ohm, 500Mw, 1%, Smd, Full Reel; Resistance Panasonic - 50W2376 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.1Ohm, 500Mw, 1%, Smd, Full Reel; Resistance Panasonic
50W2376
Resistor, 0.1Ohm, 500Mw, 1%, Smd, Full Reel; Resistance Panasonic 50W2376
RESISTOR, 0.1OHM, 500mW, 1%, SMD, FULL REEL; Resistance:0.1ohm; Product Range:ERJL1D Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, 0.1OHM, 500mW, 1%, SMD, FULL REEL; Resistance:0.1ohm; Product Range:ERJL1D Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 0.1Ohm, 500Mw, 1%, Smd; Resistance Panasonic - 53W3967 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.1Ohm, 500Mw, 1%, Smd; Resistance Panasonic
53W3967
Resistor, 0.1Ohm, 500Mw, 1%, Smd; Resistance Panasonic 53W3967
RESISTOR, 0.1OHM, 500mW, 1%, SMD; Resistance:0.1ohm; Product Range:ERJL1D Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

RESISTOR, 0.1OHM, 500mW, 1%, SMD; Resistance:0.1ohm; Product Range:ERJL1D Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2376
Product Name Resistor, 0.1Ohm, 500Mw, 1%, Smd, Full Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details