Panasonic Chip Resistor - Surface Mount ERJ-L14UF86MU

Description
RES 0.086 OHM 1% 1/3W 1210
Datasheet
Description
RES 0.086 OHM 1% 1/3W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-L14UF86MU - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-L14UF86MU
Chip Resistor - Surface Mount ERJ-L14UF86MU
RES 0.086 OHM 1% 1/3W 1210

RES 0.086 OHM 1% 1/3W 1210

Supplier's Site Datasheet
Thick Film Chip Res Low Ohmic 1210 1% Rohs Compliant Panasonic - 55Y9394 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res Low Ohmic 1210 1% Rohs Compliant Panasonic
55Y9394
Thick Film Chip Res Low Ohmic 1210 1% Rohs Compliant Panasonic 55Y9394
Thick Film Chip Res Low ohmic 1210 1% RoHS Compliant: Yes

Thick Film Chip Res Low ohmic 1210 1% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-L14UF86MU 55Y9394
Product Name Chip Resistor - Surface Mount Thick Film Chip Res Low Ohmic 1210 1% Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0860 ohms
Tolerance 1 +/- %
Power Rating 0.3330 to 0.3333 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details