Panasonic Res, R075, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic ERJ-L14UF75MU

Description
RES, R075, 1%, 0.33W, THICK FILM, 1210; Resistance:0.075ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes
Datasheet
Description
RES, R075, 1%, 0.33W, THICK FILM, 1210; Resistance:0.075ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R075, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic - 50W2416 - Newark, An Avnet Company
Chicago, IL, United States
Res, R075, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic
50W2416
Res, R075, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic 50W2416
RES, R075, 1%, 0.33W, THICK FILM, 1210; Resistance:0.075ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

RES, R075, 1%, 0.33W, THICK FILM, 1210; Resistance:0.075ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, R075, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic - 57AK1030 - Newark, An Avnet Company
Chicago, IL, United States
Res, R075, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic
57AK1030
Res, R075, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic 57AK1030
RES, R075, 1%, 0.33W, THICK FILM, 1210; Resistance:0.075ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

RES, R075, 1%, 0.33W, THICK FILM, 1210; Resistance:0.075ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2416
Product Name Res, R075, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers