Panasonic Chip Resistor - Surface Mount ERJ-L14UF73MU

Description
RES 0.073 OHM 1% 1/3W 1210
Datasheet
Description
RES 0.073 OHM 1% 1/3W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-L14UF73MU - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-L14UF73MU
Chip Resistor - Surface Mount ERJ-L14UF73MU
RES 0.073 OHM 1% 1/3W 1210

RES 0.073 OHM 1% 1/3W 1210

Supplier's Site Datasheet
Thick Film Chip Res Low Ohmic 1210 1% Rohs Compliant Panasonic - 55Y9383 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res Low Ohmic 1210 1% Rohs Compliant Panasonic
55Y9383
Thick Film Chip Res Low Ohmic 1210 1% Rohs Compliant Panasonic 55Y9383
Thick Film Chip Res Low ohmic 1210 1% RoHS Compliant: Yes

Thick Film Chip Res Low ohmic 1210 1% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-L14UF73MU 55Y9383
Product Name Chip Resistor - Surface Mount Thick Film Chip Res Low Ohmic 1210 1% Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0730 ohms
Tolerance 1 +/- %
Power Rating 0.3330 to 0.3333 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details