Panasonic Chip Resistor - Surface Mount ERJ-L14UF54MU

Description
RES 0.054 OHM 1% 1/3W 1210
Datasheet
Description
RES 0.054 OHM 1% 1/3W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-L14UF54MU - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-L14UF54MU
Chip Resistor - Surface Mount ERJ-L14UF54MU
RES 0.054 OHM 1% 1/3W 1210

RES 0.054 OHM 1% 1/3W 1210

Supplier's Site Datasheet
Thick Film Chip Res Low Ohmic 1210 1% Rohs Compliant Panasonic - 55Y9364 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res Low Ohmic 1210 1% Rohs Compliant Panasonic
55Y9364
Thick Film Chip Res Low Ohmic 1210 1% Rohs Compliant Panasonic 55Y9364
Thick Film Chip Res Low ohmic 1210 1% RoHS Compliant: Yes

Thick Film Chip Res Low ohmic 1210 1% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-L14UF54MU 55Y9364
Product Name Chip Resistor - Surface Mount Thick Film Chip Res Low Ohmic 1210 1% Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0540 ohms
Tolerance 1 +/- %
Power Rating 0.3330 to 0.3333 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details