Panasonic Chip Resistor - Surface Mount ERJ-L14KF50MU

Description
RES 0.05 OHM 1% 1/3W 1210
Datasheet
Description
RES 0.05 OHM 1% 1/3W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-L14KF50MU - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-L14KF50MU
Chip Resistor - Surface Mount ERJ-L14KF50MU
RES 0.05 OHM 1% 1/3W 1210

RES 0.05 OHM 1% 1/3W 1210

Supplier's Site Datasheet
Thick Film Resistor, 0.05 Ohm, 330Mw, 1%; Resistance Panasonic - 08N2218 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.05 Ohm, 330Mw, 1%; Resistance Panasonic
08N2218
Thick Film Resistor, 0.05 Ohm, 330Mw, 1%; Resistance Panasonic 08N2218
THICK FILM RESISTOR, 0.05 OHM, 330mW, 1%; Resistance:0.05ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:2.5mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.05 OHM, 330mW, 1%; Resistance:0.05ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.05 Ohm, 330Mw, 1%, Full Reel; Resistance Panasonic - 01X1443 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.05 Ohm, 330Mw, 1%, Full Reel; Resistance Panasonic
01X1443
Thick Film Resistor, 0.05 Ohm, 330Mw, 1%, Full Reel; Resistance Panasonic 01X1443
THICK FILM RESISTOR, 0.05 OHM, 330mW, 1%, FULL REEL; Resistance:0.05ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.05 OHM, 330mW, 1%, FULL REEL; Resistance:0.05ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-L14KF50MU 08N2218 01X1443
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 0.05 Ohm, 330Mw, 1%; Resistance Panasonic Thick Film Resistor, 0.05 Ohm, 330Mw, 1%, Full Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3330 to 0.3333 watts 0.3300 watts 0.3300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details