Panasonic Resistors - Chip Resistor - Surface Mount ERJ-L14KF47MU

Description
RES 0.047 OHM 1% 1/3W 1210
Datasheet
Description
RES 0.047 OHM 1% 1/3W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-L14KF47MU - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-L14KF47MU
Resistors - Chip Resistor - Surface Mount ERJ-L14KF47MU
RES 0.047 OHM 1% 1/3W 1210

RES 0.047 OHM 1% 1/3W 1210

Supplier's Site
Res, R047, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic - 57AK1029 - Newark, An Avnet Company
Chicago, IL, United States
Res, R047, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic
57AK1029
Res, R047, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic 57AK1029
RES, R047, 1%, 0.33W, THICK FILM, 1210; Resistance:0.047ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

RES, R047, 1%, 0.33W, THICK FILM, 1210; Resistance:0.047ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, R047, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic - 56W0326 - Newark, An Avnet Company
Chicago, IL, United States
Res, R047, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic
56W0326
Res, R047, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic 56W0326
RES, R047, 1%, 0.33W, THICK FILM, 1210; Resistance:0.047ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

RES, R047, 1%, 0.33W, THICK FILM, 1210; Resistance:0.047ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-L14KF47MU 57AK1029
Product Name Resistors - Chip Resistor - Surface Mount Res, R047, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) 1210 [3225 Metric]
Resistance Range 0.0470 ohms 0.0470 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers