Panasonic Res, R022, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic ERJ-L14KF22MU

Description
RES, R022, 1%, 0.33W, THICK FILM, 1210; Resistance:0.022ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes
Datasheet
Description
RES, R022, 1%, 0.33W, THICK FILM, 1210; Resistance:0.022ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R022, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic - 56W0325 - Newark, An Avnet Company
Chicago, IL, United States
Res, R022, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic
56W0325
Res, R022, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic 56W0325
RES, R022, 1%, 0.33W, THICK FILM, 1210; Resistance:0.022ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

RES, R022, 1%, 0.33W, THICK FILM, 1210; Resistance:0.022ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, R022, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic - 57AK1028 - Newark, An Avnet Company
Chicago, IL, United States
Res, R022, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic
57AK1028
Res, R022, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic 57AK1028
RES, R022, 1%, 0.33W, THICK FILM, 1210; Resistance:0.022ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

RES, R022, 1%, 0.33W, THICK FILM, 1210; Resistance:0.022ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0325
Product Name Res, R022, 1%, 0.33W, Thick Film, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details