Panasonic SMD 330mW Resistor ERJ-L14KF20MU

Description
SMD Current Sense Resistor, 20mR, 1%, 1210, 330mW, Thick Film Product overview: ERJ-L14KF20MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L14KF20MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Current Sense Resistor, 20mR, 1%, 1210, 330mW, Thick Film Product overview: ERJ-L14KF20MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L14KF20MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330mW Resistor - 52-ERJ-L14KF20MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330mW Resistor
52-ERJ-L14KF20MU
SMD 330mW Resistor 52-ERJ-L14KF20MU
SMD Current Sense Resistor, 20mR, 1%, 1210, 330mW, Thick Film Product overview: ERJ-L14KF20MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L14KF20MU can be used for catalog matching and distributor lookup.

SMD Current Sense Resistor, 20mR, 1%, 1210, 330mW, Thick Film Product overview: ERJ-L14KF20MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L14KF20MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326536-ERJ-L14KF20MU - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326536-ERJ-L14KF20MU
Resistors - Chip Resistor - Surface Mount 1326536-ERJ-L14KF20MU
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326536-ERJ-L14KF20M U Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±300ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 20 mOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P.020NACT-ND,P20NATR ,Q4614199ABC,ERJL14K F20MU,P20NATR-NDR,P. 020NACT,P20NADKR,P.0 20NATR,P20NACT-NDR,P .020NATR-ND,P20NACT Base Product Number: ERJ-L14 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326536-ERJ-L14KF20MU
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±300ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 mOhms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P.020NACT-ND,P20NATR,Q4614199ABC,ERJL14KF20MU,P20NATR-NDR,P.020NACT,P20NADKR,P.020NATR,P20NACT-NDR,P.020NATR-ND,P20NACT
Base Product Number: ERJ-L14
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Resistor, 0.02Ohm, 330Mw, +/-1%; Resistance Panasonic - 53W8350 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.02Ohm, 330Mw, +/-1%; Resistance Panasonic
53W8350
Thick Film Resistor, 0.02Ohm, 330Mw, +/-1%; Resistance Panasonic 53W8350
THICK FILM RESISTOR, 0.02OHM, 330mw, +/-1%; Resistance:0.02ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.02OHM, 330mw, +/-1%; Resistance:0.02ohm; Product Range:ERJL14 Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-L14KF20MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-L14KF20MU
Resistors - Chip Resistor - Surface Mount ERJ-L14KF20MU
RES 0.02 OHM 1% 1/3W 1210

RES 0.02 OHM 1% 1/3W 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-L14KF20MU 1326536-ERJ-L14KF20MU 53W8350 ERJ-L14KF20MU
Product Name SMD 330mW Resistor Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 0.02Ohm, 330Mw, +/-1%; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers