Panasonic Chip Resistor - Surface Mount ERJ-L12UJ99MU

Description
RES 0.099 OHM 5% 1/2W 1812
Datasheet
Description
RES 0.099 OHM 5% 1/2W 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-L12UJ99MU - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-L12UJ99MU
Chip Resistor - Surface Mount ERJ-L12UJ99MU
RES 0.099 OHM 5% 1/2W 1812

RES 0.099 OHM 5% 1/2W 1812

Supplier's Site Datasheet
Thick Film Chip Res Low Ohmic 1812 5% Rohs Compliant Panasonic - 55Y9335 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res Low Ohmic 1812 5% Rohs Compliant Panasonic
55Y9335
Thick Film Chip Res Low Ohmic 1812 5% Rohs Compliant Panasonic 55Y9335
Thick Film Chip Res Low ohmic 1812 5% RoHS Compliant: Yes

Thick Film Chip Res Low ohmic 1812 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-L12UJ99MU 55Y9335
Product Name Chip Resistor - Surface Mount Thick Film Chip Res Low Ohmic 1812 5% Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0990 ohms
Tolerance 5 +/- %
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 3-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
4 suppliers