Panasonic 0.05 OHM 2W Resistor ERJ-L12KF50MU

Description
RES 0.05 OHM 1% 1/2W 1812 Product overview: ERJ-L12KF50MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L12KF50MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.05 OHM 1% 1/2W 1812 Product overview: ERJ-L12KF50MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L12KF50MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.05 OHM 2W Resistor - 52-ERJ-L12KF50MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05 OHM 2W Resistor
52-ERJ-L12KF50MU
0.05 OHM 2W Resistor 52-ERJ-L12KF50MU
RES 0.05 OHM 1% 1/2W 1812 Product overview: ERJ-L12KF50MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L12KF50MU can be used for catalog matching and distributor lookup.

RES 0.05 OHM 1% 1/2W 1812 Product overview: ERJ-L12KF50MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L12KF50MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1132101-ERJ-L12KF50MU
Resistors - Chip Resistor - Surface Mount 1132101-ERJ-L12KF50MU
Win Source Part Number: 1132101-ERJ-L12KF50M U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-L12 Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 1812 (4532 Metric) Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): ERJL12KF50MU; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJL12KF50MU,P.050NB CT-ND,P50NBTR,P.050N BTR,P50NBTR-NDR,P50N BDKR,P.050NBTR-ND,P5 0NBCT,P50NBCT-NDR,Q4 471606ZZZ,P.050NBCT Base Product Number: ERJ-L12

Win Source Part Number: 1132101-ERJ-L12KF50MU
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-L12
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 50 mOhms
Package / Case: 1812 (4532 Metric)
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): ERJL12KF50MU;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJL12KF50MU,P.050NBCT-ND,P50NBTR,P.050NBTR,P50NBTR-NDR,P50NBDKR,P.050NBTR-ND,P50NBCT,P50NBCT-NDR,Q4471606ZZZ,P.050NBCT
Base Product Number: ERJ-L12

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-L12KF50MU - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-L12KF50MU
Chip Resistor - Surface Mount ERJ-L12KF50MU
RES 0.05 OHM 1% 1/2W 1812

RES 0.05 OHM 1% 1/2W 1812

Supplier's Site Datasheet
Res, R05, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic - 56W0324 - Newark, An Avnet Company
Chicago, IL, United States
Res, R05, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic
56W0324
Res, R05, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic 56W0324
RES, R05, 1%, 0.5W, THICK FILM, 1812; Resistance:0.05ohm; Product Range:ERJL12 Series; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:4.5mm RoHS Compliant: Yes

RES, R05, 1%, 0.5W, THICK FILM, 1812; Resistance:0.05ohm; Product Range:ERJL12 Series; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Res, R05, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic - 57AK1027 - Newark, An Avnet Company
Chicago, IL, United States
Res, R05, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic
57AK1027
Res, R05, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic 57AK1027
RES, R05, 1%, 0.5W, THICK FILM, 1812; Resistance:0.05ohm; Product Range:ERJL12 Series; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:4.5mm RoHS Compliant: Yes

RES, R05, 1%, 0.5W, THICK FILM, 1812; Resistance:0.05ohm; Product Range:ERJL12 Series; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-L12KF50MU - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-L12KF50MU
Resistors - Chip Resistor - Surface Mount ERJ-L12KF50MU
RES 0.05 OHM 1% 1/2W 1812

RES 0.05 OHM 1% 1/2W 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-L12KF50MU 1132101-ERJ-L12KF50MU ERJ-L12KF50MU 56W0324 ERJ-L12KF50MU
Product Name 0.05 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, R05, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812 (4532 Metric) 1812; 1812 [4532 Metric] 1812; 1812 (4532 Metric)
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details