Panasonic Chip Resistor - Surface Mount - ERJ-L12KF39MU ERJ-L12KF39MU

Description
Manufacturer: Panasonic Win Source Part Number: 871041-ERJ-L12KF39MU Series: ERJ-L12 Operating Temperature Range: -55°C ~ 125°C Features: 39 mOhms ±1% 0.5W, 1/2W Chip Resistor 1812 (4532 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 1812 (4532 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJL12KF39MU, P.039NBCT-ND, P.039NBTR, P.039NBTR-ND, P39NBTR, P39NBTR-NDR, P39NBCT, P39NBDKR, P39NBCT-NDR, P.039NBCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871041-ERJ-L12KF39MU Series: ERJ-L12 Operating Temperature Range: -55°C ~ 125°C Features: 39 mOhms ±1% 0.5W, 1/2W Chip Resistor 1812 (4532 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 1812 (4532 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJL12KF39MU, P.039NBCT-ND, P.039NBTR, P.039NBTR-ND, P39NBTR, P39NBTR-NDR, P39NBCT, P39NBDKR, P39NBCT-NDR, P.039NBCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-L12KF39MU
871041-ERJ-L12KF39MU
Chip Resistor - Surface Mount - ERJ-L12KF39MU 871041-ERJ-L12KF39MU
Manufacturer: Panasonic Win Source Part Number: 871041-ERJ-L12KF39MU Series: ERJ-L12 Operating Temperature Range: -55°C ~ 125°C Features: 39 mOhms ±1% 0.5W, 1/2W Chip Resistor 1812 (4532 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 1812 (4532 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJL12KF39MU, P.039NBCT-ND, P.039NBTR, P.039NBTR-ND, P39NBTR, P39NBTR-NDR, P39NBCT, P39NBDKR, P39NBCT-NDR, P.039NBCT

Manufacturer: Panasonic
Win Source Part Number: 871041-ERJ-L12KF39MU
Series: ERJ-L12
Operating Temperature Range: -55°C ~ 125°C
Features: 39 mOhms ±1% 0.5W, 1/2W Chip Resistor 1812 (4532 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 1812 (4532 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1812
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJL12KF39MU, P.039NBCT-ND, P.039NBTR, P.039NBTR-ND, P39NBTR, P39NBTR-NDR, P39NBCT, P39NBDKR, P39NBCT-NDR, P.039NBCT

Buy Now Datasheet
Automotive SMD Resistor - 52-ERJ-L12KF39MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD Resistor
52-ERJ-L12KF39MU
Automotive SMD Resistor 52-ERJ-L12KF39MU
1812 39mR 1% Thick Film Chip Resistor, SMD, AEC-Q200 Product overview: ERJ-L12KF39MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L12KF39MU can be used for catalog matching and distributor lookup.

1812 39mR 1% Thick Film Chip Resistor, SMD, AEC-Q200 Product overview: ERJ-L12KF39MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L12KF39MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-L12KF39MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-L12KF39MU
Resistors - Chip Resistor - Surface Mount ERJ-L12KF39MU
RES 0.039 OHM 1% 1/2W 1812

RES 0.039 OHM 1% 1/2W 1812

Supplier's Site
RESISTOR, 1812, 0R039, 1%, 0.5W - 590-ERJ-L12KF39MU - Utmel Electronic Limited
Hong Kong, China
RESISTOR, 1812, 0R039, 1%, 0.5W
590-ERJ-L12KF39MU
RESISTOR, 1812, 0R039, 1%, 0.5W 590-ERJ-L12KF39MU
RESISTOR, 1812, 0R039, 1%, 0.5W

RESISTOR, 1812, 0R039, 1%, 0.5W

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 871041-ERJ-L12KF39MU 52-ERJ-L12KF39MU ERJ-L12KF39MU 590-ERJ-L12KF39MU
Product Name Chip Resistor - Surface Mount - ERJ-L12KF39MU Automotive SMD Resistor Resistors - Chip Resistor - Surface Mount RESISTOR, 1812, 0R039, 1%, 0.5W
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip); Thick Film
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Resistance Range 0.0390 ohms 0.0390 ohms 0.0390 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details