Panasonic Res, R033, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic ERJ-L12KF33MU

Description
RES, R033, 1%, 0.5W, THICK FILM, 1812; Resistance:0.033ohm; Product Range:ERJL12 Series; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:4.5mm RoHS Compliant: Yes
Datasheet
Description
RES, R033, 1%, 0.5W, THICK FILM, 1812; Resistance:0.033ohm; Product Range:ERJL12 Series; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:4.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R033, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic - 56W0321 - Newark, An Avnet Company
Chicago, IL, United States
Res, R033, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic
56W0321
Res, R033, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic 56W0321
RES, R033, 1%, 0.5W, THICK FILM, 1812; Resistance:0.033ohm; Product Range:ERJL12 Series; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:4.5mm RoHS Compliant: Yes

RES, R033, 1%, 0.5W, THICK FILM, 1812; Resistance:0.033ohm; Product Range:ERJL12 Series; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R033, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic - 57AK1026 - Newark, An Avnet Company
Chicago, IL, United States
Res, R033, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic
57AK1026
Res, R033, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic 57AK1026
RES, R033, 1%, 0.5W, THICK FILM, 1812; Resistance:0.033ohm; Product Range:ERJL12 Series; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:4.5mm RoHS Compliant: Yes

RES, R033, 1%, 0.5W, THICK FILM, 1812; Resistance:0.033ohm; Product Range:ERJL12 Series; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0321
Product Name Res, R033, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details