Panasonic Resistors - Chip Resistor - Surface Mount ERJ-L12KF20MU

Description
Win Source Part Number: 1132639-ERJ-L12KF20M U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-L12 Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±300ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 20 mOhms Package / Case: 1812 (4532 Metric) Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): ERJ-L12KF20MU.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P20NBDKR,P.020NBTR-N D,P20NBTR-NDR,P20NBC T-NDR,P.020NBCT,P.02 0NBCT-ND,ERJL12KF20M U,P.020NBTR,P20NBTR, P20NBCT Base Product Number: ERJ-L12
Request a Quote Datasheet
Description
Win Source Part Number: 1132639-ERJ-L12KF20M U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-L12 Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±300ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 20 mOhms Package / Case: 1812 (4532 Metric) Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): ERJ-L12KF20MU.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P20NBDKR,P.020NBTR-N D,P20NBTR-NDR,P20NBC T-NDR,P.020NBCT,P.02 0NBCT-ND,ERJL12KF20M U,P.020NBTR,P20NBTR, P20NBCT Base Product Number: ERJ-L12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1132639-ERJ-L12KF20MU
Resistors - Chip Resistor - Surface Mount 1132639-ERJ-L12KF20MU
Win Source Part Number: 1132639-ERJ-L12KF20M U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-L12 Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±300ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 20 mOhms Package / Case: 1812 (4532 Metric) Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): ERJ-L12KF20MU.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P20NBDKR,P.020NBTR-N D,P20NBTR-NDR,P20NBC T-NDR,P.020NBCT,P.02 0NBCT-ND,ERJL12KF20M U,P.020NBTR,P20NBTR, P20NBCT Base Product Number: ERJ-L12

Win Source Part Number: 1132639-ERJ-L12KF20MU
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-L12
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±300ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 mOhms
Package / Case: 1812 (4532 Metric)
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): ERJ-L12KF20MU.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P20NBDKR,P.020NBTR-ND,P20NBTR-NDR,P20NBCT-NDR,P.020NBCT,P.020NBCT-ND,ERJL12KF20MU,P.020NBTR,P20NBTR,P20NBCT
Base Product Number: ERJ-L12

Buy Now Datasheet
0.02 OHM 2W Resistor - 52-ERJ-L12KF20MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.02 OHM 2W Resistor
52-ERJ-L12KF20MU
0.02 OHM 2W Resistor 52-ERJ-L12KF20MU
RES 0.02 OHM 1% 1/2W 1812 Product overview: ERJ-L12KF20MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L12KF20MU can be used for catalog matching and distributor lookup.

RES 0.02 OHM 1% 1/2W 1812 Product overview: ERJ-L12KF20MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L12KF20MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-L12KF20MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-L12KF20MU
Resistors - Chip Resistor - Surface Mount ERJ-L12KF20MU
RES 0.02 OHM 1% 1/2W 1812

RES 0.02 OHM 1% 1/2W 1812

Supplier's Site
Res, R02, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic - 56W0319 - Newark, An Avnet Company
Chicago, IL, United States
Res, R02, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic
56W0319
Res, R02, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic 56W0319
RES, R02, 1%, 0.5W, THICK FILM, 1812; Resistance:0.02ohm; Product Range:ERJL12 Series; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:4.5mm RoHS Compliant: Yes

RES, R02, 1%, 0.5W, THICK FILM, 1812; Resistance:0.02ohm; Product Range:ERJL12 Series; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Res, R02, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic - 57AK1025 - Newark, An Avnet Company
Chicago, IL, United States
Res, R02, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic
57AK1025
Res, R02, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic 57AK1025
RES, R02, 1%, 0.5W, THICK FILM, 1812; Resistance:0.02ohm; Product Range:ERJL12 Series; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:4.5mm RoHS Compliant: Yes

RES, R02, 1%, 0.5W, THICK FILM, 1812; Resistance:0.02ohm; Product Range:ERJL12 Series; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1132639-ERJ-L12KF20MU 52-ERJ-L12KF20MU ERJ-L12KF20MU 56W0319
Product Name Resistors - Chip Resistor - Surface Mount 0.02 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Res, R02, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 300 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details