Resistance:0.02ohm; Product Range:-; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C; Product Length:4.58mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 29AC5600 |
| Product Name | Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] |
| Resistance Range | 0.0200 ohms |