Panasonic 0.1 Ohm 0.5W Resistor ERJ-L12KF10CU

Description
1812 0.1 Ohm 1% 0.5W Thick Film Chip Resistor Product overview: ERJ-L12KF10CU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L12KF10CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1812 0.1 Ohm 1% 0.5W Thick Film Chip Resistor Product overview: ERJ-L12KF10CU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L12KF10CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 Ohm 0.5W Resistor - 52-ERJ-L12KF10CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 Ohm 0.5W Resistor
52-ERJ-L12KF10CU
0.1 Ohm 0.5W Resistor 52-ERJ-L12KF10CU
1812 0.1 Ohm 1% 0.5W Thick Film Chip Resistor Product overview: ERJ-L12KF10CU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L12KF10CU can be used for catalog matching and distributor lookup.

1812 0.1 Ohm 1% 0.5W Thick Film Chip Resistor Product overview: ERJ-L12KF10CU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L12KF10CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-L12KF10CU
918651-ERJ-L12KF10CU
Chip Resistor - Surface Mount - ERJ-L12KF10CU 918651-ERJ-L12KF10CU
Manufacturer: Panasonic Win Source Part Number: 918651-ERJ-L12KF10CU Series: ERJ-L12 Operating Temperature Range: -55°C ~ 125°C Features: 100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1812 (4532 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 1812 (4532 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1812 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJL12KF10CU, P100NBCT-NDR, P100NBTR, P.100NBCT, P100NBCT, P100NBTR-NDR, P100NBDKR, P.100NBTR-ND, P.100NBTR, P.100NBCT-ND

Manufacturer: Panasonic
Win Source Part Number: 918651-ERJ-L12KF10CU
Series: ERJ-L12
Operating Temperature Range: -55°C ~ 125°C
Features: 100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1812 (4532 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 1812 (4532 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1812
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJL12KF10CU, P100NBCT-NDR, P100NBTR, P.100NBCT, P100NBCT, P100NBTR-NDR, P100NBDKR, P.100NBTR-ND, P.100NBTR, P.100NBCT-ND

Buy Now Datasheet
Res, R1, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic - 56W0318 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic
56W0318
Res, R1, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic 56W0318
RES, R1, 1%, 0.5W, THICK FILM, 1812; Resistance:0.1ohm; Product Range:ERJL12 Series; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:4.5mm RoHS Compliant: Yes

RES, R1, 1%, 0.5W, THICK FILM, 1812; Resistance:0.1ohm; Product Range:ERJL12 Series; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Res, R1, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic - 57AK1024 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic
57AK1024
Res, R1, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic 57AK1024
RES, R1, 1%, 0.5W, THICK FILM, 1812; Resistance:0.1ohm; Product Range:ERJL12 Series; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:4.5mm RoHS Compliant: Yes

RES, R1, 1%, 0.5W, THICK FILM, 1812; Resistance:0.1ohm; Product Range:ERJL12 Series; Resistor Case / Package:1812 [4532 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-L12KF10CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-L12KF10CU
Resistors - Chip Resistor - Surface Mount ERJ-L12KF10CU
RES 0.1 OHM 1% 1/2W 1812

RES 0.1 OHM 1% 1/2W 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-L12KF10CU 918651-ERJ-L12KF10CU 56W0318 ERJ-L12KF10CU
Product Name 0.1 Ohm 0.5W Resistor Chip Resistor - Surface Mount - ERJ-L12KF10CU Res, R1, 1%, 0.5W, Thick Film, 1812; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573308 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details