RES, R075, 1%, 0.33W, THICK FILM, 1206; Resistance:0.075ohm;
RES, R075, 1%, 0.33W, THICK FILM, 1206; Resistance:0.075ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 50W2374 |
| Product Name | Res, R075, 1%, 0.33W, Thick Film, 1206; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |