Thick Film Chip Res Low ohmic 1206 1% RoHS Compliant: Yes
RES 0.069 OHM 1% 1/3W 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 55Y8927 | ERJ-L08UF69MV |
| Product Name | Thick Film Chip Res Low Ohmic 1206 1% Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206 | |
| Standards and Certifications | RoHS |