Panasonic Resistor, 0.05Ohm, 330Mw, 5%, Smd; Resistance Panasonic ERJ-L08KJ50MV

Description
RESISTOR, 0.05OHM, 330mW, 5%, SMD; Resistance:0.05ohm; Product Range:ERJL08 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Description
RESISTOR, 0.05OHM, 330mW, 5%, SMD; Resistance:0.05ohm; Product Range:ERJL08 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 0.05Ohm, 330Mw, 5%, Smd; Resistance Panasonic - 53W3966 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.05Ohm, 330Mw, 5%, Smd; Resistance Panasonic
53W3966
Resistor, 0.05Ohm, 330Mw, 5%, Smd; Resistance Panasonic 53W3966
RESISTOR, 0.05OHM, 330mW, 5%, SMD; Resistance:0.05ohm; Product Range:ERJL08 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, 0.05OHM, 330mW, 5%, SMD; Resistance:0.05ohm; Product Range:ERJL08 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Resistor, 0.05Ohm, 330Mw, 5%, Smd, Full Reel; Resistance Panasonic - 50W2373 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.05Ohm, 330Mw, 5%, Smd, Full Reel; Resistance Panasonic
50W2373
Resistor, 0.05Ohm, 330Mw, 5%, Smd, Full Reel; Resistance Panasonic 50W2373
RESISTOR, 0.05OHM, 330mW, 5%, SMD, FULL REEL; Resistance:0.05ohm; Product Range:ERJL08 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, 0.05OHM, 330mW, 5%, SMD, FULL REEL; Resistance:0.05ohm; Product Range:ERJL08 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W3966
Product Name Resistor, 0.05Ohm, 330Mw, 5%, Smd; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details