RES 0.1 OHM 5% 1/3W 1206
RESISTOR, 0.1OHM, 330mW, 5%, SMD; Resistance:0.1ohm; Product Range:ERJL08 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
RESISTOR, 0.1OHM, 330mW, 5%, SMD, FULL REEL; Resistance:0.1ohm; Product Range:ERJL08 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-L08KJ10CV | 53W3965 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Resistor, 0.1Ohm, 330Mw, 5%, Smd; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] |
| Resistance Range | 0.1000 ohms | 0.1000 ohms |
| Tolerance | 5 +/- % | 5 +/- % |