Panasonic Automotive 4W Resistor ERJ-L06KJ50MV

Description
0805 Thick Film Chip Resistor, 50mR, 5%, 1/4W, AEC-Q200 Product overview: ERJ-L06KJ50MV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L06KJ50MV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thick Film Chip Resistor, 50mR, 5%, 1/4W, AEC-Q200 Product overview: ERJ-L06KJ50MV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L06KJ50MV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 4W Resistor - 52-ERJ-L06KJ50MV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4W Resistor
52-ERJ-L06KJ50MV
Automotive 4W Resistor 52-ERJ-L06KJ50MV
0805 Thick Film Chip Resistor, 50mR, 5%, 1/4W, AEC-Q200 Product overview: ERJ-L06KJ50MV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L06KJ50MV can be used for catalog matching and distributor lookup.

0805 Thick Film Chip Resistor, 50mR, 5%, 1/4W, AEC-Q200 Product overview: ERJ-L06KJ50MV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L06KJ50MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-L06KJ50MV
918650-ERJ-L06KJ50MV
Chip Resistor - Surface Mount - ERJ-L06KJ50MV 918650-ERJ-L06KJ50MV
Manufacturer: Panasonic Win Source Part Number: 918650-ERJ-L06KJ50MV Series: ERJ-L06 Operating Temperature Range: -55°C ~ 125°C Features: 50 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P50NLTR-NDR, P.050NLCT, P.050NLTR, ERJL06KJ50MV, P.050NLCT-ND, P50NLCT, P50NLCT-NDR, P.050NLTR-ND, P50NLTR, P50NLDKR

Manufacturer: Panasonic
Win Source Part Number: 918650-ERJ-L06KJ50MV
Series: ERJ-L06
Operating Temperature Range: -55°C ~ 125°C
Features: 50 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P50NLTR-NDR, P.050NLCT, P.050NLTR, ERJL06KJ50MV, P.050NLCT-ND, P50NLCT, P50NLCT-NDR, P.050NLTR-ND, P50NLTR, P50NLDKR

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-L06KJ50MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-L06KJ50MV
Resistors - Chip Resistor - Surface Mount ERJ-L06KJ50MV
RES 0.05 OHM 5% 1/4W 0805

RES 0.05 OHM 5% 1/4W 0805

Supplier's Site
Res, R05, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic - 50W2365 - Newark, An Avnet Company
Chicago, IL, United States
Res, R05, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic
50W2365
Res, R05, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic 50W2365
RES, R05, 5%, 0.25W, THICK FILM, 0805; Resistance:0.05ohm; Product Range:ERJL06 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R05, 5%, 0.25W, THICK FILM, 0805; Resistance:0.05ohm; Product Range:ERJL06 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R05, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1018 - Newark, An Avnet Company
Chicago, IL, United States
Res, R05, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1018
Res, R05, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1018
RES, R05, 5%, 0.25W, THICK FILM, 0805; Resistance:0.05ohm; Product Range:ERJL06 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R05, 5%, 0.25W, THICK FILM, 0805; Resistance:0.05ohm; Product Range:ERJL06 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-L06KJ50MV 918650-ERJ-L06KJ50MV ERJ-L06KJ50MV 50W2365
Product Name Automotive 4W Resistor Chip Resistor - Surface Mount - ERJ-L06KJ50MV Resistors - Chip Resistor - Surface Mount Res, R05, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details