Panasonic Resistors - Chip Resistor - Surface Mount ERJ-L06KF50MV

Description
Win Source Part Number: 1106781-ERJ-L06KF50M V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-L06 Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-L06KF50MV.; ERJL06KF50MV; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P.050OLCT-ND,ERJL06K F50MV,P50LLTR,Q73026 11A,P50LLDKR,P.050OL CT,P.050OLTR,P50LLCT ,P.050OLTR-ND Base Product Number: ERJ-L06
Request a Quote Datasheet
Description
Win Source Part Number: 1106781-ERJ-L06KF50M V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-L06 Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-L06KF50MV.; ERJL06KF50MV; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P.050OLCT-ND,ERJL06K F50MV,P50LLTR,Q73026 11A,P50LLDKR,P.050OL CT,P.050OLTR,P50LLCT ,P.050OLTR-ND Base Product Number: ERJ-L06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1106781-ERJ-L06KF50MV
Resistors - Chip Resistor - Surface Mount 1106781-ERJ-L06KF50MV
Win Source Part Number: 1106781-ERJ-L06KF50M V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-L06 Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-L06KF50MV.; ERJL06KF50MV; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P.050OLCT-ND,ERJL06K F50MV,P50LLTR,Q73026 11A,P50LLDKR,P.050OL CT,P.050OLTR,P50LLCT ,P.050OLTR-ND Base Product Number: ERJ-L06

Win Source Part Number: 1106781-ERJ-L06KF50MV
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-L06
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 50 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERJ-L06KF50MV.; ERJL06KF50MV;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P.050OLCT-ND,ERJL06KF50MV,P50LLTR,Q7302611A,P50LLDKR,P.050OLCT,P.050OLTR,P50LLCT,P.050OLTR-ND
Base Product Number: ERJ-L06

Buy Now Datasheet
SMD 0.25W Resistor - 52-ERJ-L06KF50MV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Resistor
52-ERJ-L06KF50MV
SMD 0.25W Resistor 52-ERJ-L06KF50MV
0805 Thick Film Resistor 50mR 1% 0.25W SMD Product overview: ERJ-L06KF50MV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L06KF50MV can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor 50mR 1% 0.25W SMD Product overview: ERJ-L06KF50MV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L06KF50MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.05 Ohm, 125Mw, 1%; Resistance Panasonic - 08N2198 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.05 Ohm, 125Mw, 1%; Resistance Panasonic
08N2198
Thick Film Resistor, 0.05 Ohm, 125Mw, 1%; Resistance Panasonic 08N2198
THICK FILM RESISTOR, 0.05 OHM, 125mW, 1%; Resistance:0.05ohm; Product Range:ERJL06 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.05 OHM, 125mW, 1%; Resistance:0.05ohm; Product Range:ERJL06 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.05 Ohm, 125Mw, 1%, Full Reel; Resistance Panasonic - 01X1439 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.05 Ohm, 125Mw, 1%, Full Reel; Resistance Panasonic
01X1439
Thick Film Resistor, 0.05 Ohm, 125Mw, 1%, Full Reel; Resistance Panasonic 01X1439
THICK FILM RESISTOR, 0.05 OHM, 125mW, 1%, FULL REEL; Resistance:0.05ohm; Product Range:ERJL06 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.05 OHM, 125mW, 1%, FULL REEL; Resistance:0.05ohm; Product Range:ERJL06 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-L06KF50MV - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-L06KF50MV
Chip Resistor - Surface Mount ERJ-L06KF50MV
RES 0.05 OHM 1% 1/4W 0805

RES 0.05 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1106781-ERJ-L06KF50MV 52-ERJ-L06KF50MV 08N2198 ERJ-L06KF50MV
Product Name Resistors - Chip Resistor - Surface Mount SMD 0.25W Resistor Thick Film Resistor, 0.05 Ohm, 125Mw, 1%; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.2500 watts 0.1250 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details