Panasonic Thick Film Resistor, 0.1 Ohm, 125Mw, 1%, Full Reel; Resistance Panasonic ERJ-L06KF10CV

Description
THICK FILM RESISTOR, 0.1 OHM, 125mW, 1%, FULL REEL; Resistance:0.1ohm; Product Range:ERJL06 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.1 OHM, 125mW, 1%, FULL REEL; Resistance:0.1ohm; Product Range:ERJL06 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.1 Ohm, 125Mw, 1%, Full Reel; Resistance Panasonic - 01X1437 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.1 Ohm, 125Mw, 1%, Full Reel; Resistance Panasonic
01X1437
Thick Film Resistor, 0.1 Ohm, 125Mw, 1%, Full Reel; Resistance Panasonic 01X1437
THICK FILM RESISTOR, 0.1 OHM, 125mW, 1%, FULL REEL; Resistance:0.1ohm; Product Range:ERJL06 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.1 OHM, 125mW, 1%, FULL REEL; Resistance:0.1ohm; Product Range:ERJL06 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01X1437
Product Name Thick Film Resistor, 0.1 Ohm, 125Mw, 1%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details