Panasonic SMD 100mW Resistor ERJ-L03KF50MV

Description
0603 SMD Thick Film Resistor, 50mR, 1%, 100mW Product overview: ERJ-L03KF50MV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L03KF50MV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 SMD Thick Film Resistor, 50mR, 1%, 100mW Product overview: ERJ-L03KF50MV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L03KF50MV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW Resistor - 52-ERJ-L03KF50MV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-ERJ-L03KF50MV
SMD 100mW Resistor 52-ERJ-L03KF50MV
0603 SMD Thick Film Resistor, 50mR, 1%, 100mW Product overview: ERJ-L03KF50MV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L03KF50MV can be used for catalog matching and distributor lookup.

0603 SMD Thick Film Resistor, 50mR, 1%, 100mW Product overview: ERJ-L03KF50MV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L03KF50MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-L03KF50MV - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-L03KF50MV
Chip Resistor - Surface Mount ERJ-L03KF50MV
RES 0.05 OHM 1% 1/5W 0603

RES 0.05 OHM 1% 1/5W 0603

Supplier's Site Datasheet
Thick Film Resistor, 0.05 Ohm, 100Mw, 1%; Resistance Panasonic - 08N2195 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.05 Ohm, 100Mw, 1%; Resistance Panasonic
08N2195
Thick Film Resistor, 0.05 Ohm, 100Mw, 1%; Resistance Panasonic 08N2195
THICK FILM RESISTOR, 0.05 OHM, 100mW, 1%; Resistance:0.05ohm; Product Range:ERJL03 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.05 OHM, 100mW, 1%; Resistance:0.05ohm; Product Range:ERJL03 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.05 Ohm, 100Mw, 1%, Full Reel; Resistance Panasonic - 01X1436 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.05 Ohm, 100Mw, 1%, Full Reel; Resistance Panasonic
01X1436
Thick Film Resistor, 0.05 Ohm, 100Mw, 1%, Full Reel; Resistance Panasonic 01X1436
THICK FILM RESISTOR, 0.05 OHM, 100mW, 1%, FULL REEL; Resistance:0.05ohm; Product Range:ERJL03 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.05 OHM, 100mW, 1%, FULL REEL; Resistance:0.05ohm; Product Range:ERJL03 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 52-ERJ-L03KF50MV ERJ-L03KF50MV 08N2195
Product Name SMD 100mW Resistor Chip Resistor - Surface Mount Thick Film Resistor, 0.05 Ohm, 100Mw, 1%; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details