Panasonic Thick Film Resistor, 0.047 Ohm, 100Mw, 1%; Resistance Panasonic ERJ-L03KF47MV

Description
THICK FILM RESISTOR, 0.047 OHM, 100mW, 1%; Resistance:0.047ohm; Product Range:ERJL03 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.047 OHM, 100mW, 1%; Resistance:0.047ohm; Product Range:ERJL03 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.047 Ohm, 100Mw, 1%; Resistance Panasonic - 08N2194 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.047 Ohm, 100Mw, 1%; Resistance Panasonic
08N2194
Thick Film Resistor, 0.047 Ohm, 100Mw, 1%; Resistance Panasonic 08N2194
THICK FILM RESISTOR, 0.047 OHM, 100mW, 1%; Resistance:0.047ohm; Product Range:ERJL03 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.047 OHM, 100mW, 1%; Resistance:0.047ohm; Product Range:ERJL03 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.047 Ohm, 100Mw, 1%, Full Reel; Resistance Panasonic - 01X1435 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.047 Ohm, 100Mw, 1%, Full Reel; Resistance Panasonic
01X1435
Resistor, Thick Film, 0.047 Ohm, 100Mw, 1%, Full Reel; Resistance Panasonic 01X1435
RESISTOR, THICK FILM, 0.047 OHM, 100mW, 1%, FULL REEL; Resistance:0.047ohm; Product Range:ERJL03 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.047 OHM, 100mW, 1%, FULL REEL; Resistance:0.047ohm; Product Range:ERJL03 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08N2194
Product Name Thick Film Resistor, 0.047 Ohm, 100Mw, 1%; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details