Panasonic Resistor, 75K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J753V

Description
RESISTOR, 75K, 0.5W, THICK FILM, 0805; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 75K, 0.5W, THICK FILM, 0805; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 75K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1677 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 75K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1677
Resistor, 75K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1677
RESISTOR, 75K, 0.5W, THICK FILM, 0805; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 75K, 0.5W, THICK FILM, 0805; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 75K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 75K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9127
Resistor, 75K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9127
RESISTOR, 75K, 0.5W, THICK FILM, 0805; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 75K, 0.5W, THICK FILM, 0805; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1677
Product Name Resistor, 75K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 75000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details