Panasonic Resistor, 7K5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J752V

Description
RESISTOR, 7K5, 0.5W, THICK FILM, 0805; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 7K5, 0.5W, THICK FILM, 0805; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 7K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9126 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9126
Resistor, 7K5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9126
RESISTOR, 7K5, 0.5W, THICK FILM, 0805; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 7K5, 0.5W, THICK FILM, 0805; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 7K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1676 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1676
Resistor, 7K5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1676
RESISTOR, 7K5, 0.5W, THICK FILM, 0805; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 7K5, 0.5W, THICK FILM, 0805; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9126
Product Name Resistor, 7K5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details