Panasonic Resistor, 68K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J683V

Description
RESISTOR, 68K, 0.5W, THICK FILM, 0805; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 68K, 0.5W, THICK FILM, 0805; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 68K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1671 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1671
Resistor, 68K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1671
RESISTOR, 68K, 0.5W, THICK FILM, 0805; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 68K, 0.5W, THICK FILM, 0805; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 68K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1672 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1672
Resistor, 68K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1672
RESISTOR, 68K, 0.5W, THICK FILM, 0805; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 68K, 0.5W, THICK FILM, 0805; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1671
Product Name Resistor, 68K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 68000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details