Panasonic Resistor, 6K2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J622V

Description
RESISTOR, 6K2, 0.5W, THICK FILM, 0805; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K2, 0.5W, THICK FILM, 0805; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9124 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9124
Resistor, 6K2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9124
RESISTOR, 6K2, 0.5W, THICK FILM, 0805; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 6K2, 0.5W, THICK FILM, 0805; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9123 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9123
Resistor, 6K2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9123
RESISTOR, 6K2, 0.5W, THICK FILM, 0805; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 6K2, 0.5W, THICK FILM, 0805; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9124
Product Name Resistor, 6K2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers