Panasonic Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J621V

Description
RESISTOR, 620R, 0.5W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 620R, 0.5W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1666 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1666
Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1666
RESISTOR, 620R, 0.5W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 620R, 0.5W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1665 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1665
Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1665
RESISTOR, 620R, 0.5W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 620R, 0.5W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1666
Product Name Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers