Panasonic Resistor, 62R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J620V

Description
RESISTOR, 62R, 0.5W, THICK FILM, 0805; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 62R, 0.5W, THICK FILM, 0805; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 62R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9122 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9122
Resistor, 62R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9122
RESISTOR, 62R, 0.5W, THICK FILM, 0805; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 62R, 0.5W, THICK FILM, 0805; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 62R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1664 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1664
Resistor, 62R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1664
RESISTOR, 62R, 0.5W, THICK FILM, 0805; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 62R, 0.5W, THICK FILM, 0805; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9122
Product Name Resistor, 62R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 62 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details