Panasonic Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J513V

Description
RESISTOR, 51K, 0.5W, THICK FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 51K, 0.5W, THICK FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1657 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1657
Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1657
RESISTOR, 51K, 0.5W, THICK FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 51K, 0.5W, THICK FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1658 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1658
Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1658
RESISTOR, 51K, 0.5W, THICK FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 51K, 0.5W, THICK FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1657
Product Name Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 51000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details