Panasonic Resistor, 470R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J471V

Description
RESISTOR, 470R, 0.5W, THICK FILM, 0805; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 470R, 0.5W, THICK FILM, 0805; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 470R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1650 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 470R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1650
Resistor, 470R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1650
RESISTOR, 470R, 0.5W, THICK FILM, 0805; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 470R, 0.5W, THICK FILM, 0805; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 470R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1649 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 470R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1649
Resistor, 470R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1649
RESISTOR, 470R, 0.5W, THICK FILM, 0805; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 470R, 0.5W, THICK FILM, 0805; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1650
Product Name Resistor, 470R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details