Panasonic Resistor, 3R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J3R0V

Description
RESISTOR, 3R, 0.5W, THICK FILM, 0805; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R, 0.5W, THICK FILM, 0805; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1623
Resistor, 3R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1623
RESISTOR, 3R, 0.5W, THICK FILM, 0805; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 3R, 0.5W, THICK FILM, 0805; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1622 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1622
Resistor, 3R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1622
RESISTOR, 3R, 0.5W, THICK FILM, 0805; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 3R, 0.5W, THICK FILM, 0805; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1623
Product Name Resistor, 3R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details