Panasonic Resistor, 390R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J391V

Description
RESISTOR, 390R, 0.5W, THICK FILM, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 390R, 0.5W, THICK FILM, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 390R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1639 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 390R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1639
Resistor, 390R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1639
RESISTOR, 390R, 0.5W, THICK FILM, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 390R, 0.5W, THICK FILM, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 390R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1638 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 390R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1638
Resistor, 390R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1638
RESISTOR, 390R, 0.5W, THICK FILM, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 390R, 0.5W, THICK FILM, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1639
Product Name Resistor, 390R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details