Panasonic Resistor, 36K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J363V

Description
RESISTOR, 36K, 0.5W, THICK FILM, 0805; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 36K, 0.5W, THICK FILM, 0805; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 36K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1637 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 36K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1637
Resistor, 36K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1637
RESISTOR, 36K, 0.5W, THICK FILM, 0805; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 36K, 0.5W, THICK FILM, 0805; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 36K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6509 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 36K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6509
Resistor, 36K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6509
RESISTOR, 36K, 0.5W, THICK FILM, 0805; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 36K, 0.5W, THICK FILM, 0805; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1637
Product Name Resistor, 36K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 36000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details