Panasonic Resistor, 3K6, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J362V

Description
RESISTOR, 3K6, 0.5W, THICK FILM, 0805; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K6, 0.5W, THICK FILM, 0805; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9107 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9107
Resistor, 3K6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9107
RESISTOR, 3K6, 0.5W, THICK FILM, 0805; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 3K6, 0.5W, THICK FILM, 0805; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9106 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9106
Resistor, 3K6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9106
RESISTOR, 3K6, 0.5W, THICK FILM, 0805; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 3K6, 0.5W, THICK FILM, 0805; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9107
Product Name Resistor, 3K6, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers