Panasonic Resistor, 36R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J360V

Description
RESISTOR, 36R, 0.5W, THICK FILM, 0805; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 36R, 0.5W, THICK FILM, 0805; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 36R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9105 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 36R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9105
Resistor, 36R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9105
RESISTOR, 36R, 0.5W, THICK FILM, 0805; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 36R, 0.5W, THICK FILM, 0805; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 36R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6507 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 36R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6507
Resistor, 36R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6507
RESISTOR, 36R, 0.5W, THICK FILM, 0805; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 36R, 0.5W, THICK FILM, 0805; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9105
Product Name Resistor, 36R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 36 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers