Panasonic Resistor, 3K3, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J332V

Description
RESISTOR, 3K3, 0.5W, THICK FILM, 0805; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K3, 0.5W, THICK FILM, 0805; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9102 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9102
Resistor, 3K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9102
RESISTOR, 3K3, 0.5W, THICK FILM, 0805; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 3K3, 0.5W, THICK FILM, 0805; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9101 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9101
Resistor, 3K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9101
RESISTOR, 3K3, 0.5W, THICK FILM, 0805; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 3K3, 0.5W, THICK FILM, 0805; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9102
Product Name Resistor, 3K3, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers