Panasonic Resistors - Chip Resistor - Surface Mount ERJ-HP6J331V

Description
RES 330 OHM 5% 1/2W 0805
Datasheet
Description
RES 330 OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-HP6J331V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-HP6J331V
Resistors - Chip Resistor - Surface Mount ERJ-HP6J331V
RES 330 OHM 5% 1/2W 0805

RES 330 OHM 5% 1/2W 0805

Supplier's Site
Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1634 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1634
Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1634
RESISTOR, 330R, 0.5W, THICK FILM, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 330R, 0.5W, THICK FILM, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1635 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1635
Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1635
RESISTOR, 330R, 0.5W, THICK FILM, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 330R, 0.5W, THICK FILM, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-HP6J331V 29AJ1634
Product Name Resistors - Chip Resistor - Surface Mount Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573134 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details