Panasonic Chip Resistor - Surface Mount ERJ-HP6J330V

Description
RES 33 OHM 5% 1/2W 0805
Datasheet
Description
RES 33 OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6J330V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6J330V
Chip Resistor - Surface Mount ERJ-HP6J330V
RES 33 OHM 5% 1/2W 0805

RES 33 OHM 5% 1/2W 0805

Supplier's Site Datasheet
Resistor, 33R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1633 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1633
Resistor, 33R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1633
RESISTOR, 33R, 0.5W, THICK FILM, 0805; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 33R, 0.5W, THICK FILM, 0805; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 33R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1632 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1632
Resistor, 33R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1632
RESISTOR, 33R, 0.5W, THICK FILM, 0805; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 33R, 0.5W, THICK FILM, 0805; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6J330V 29AJ1633
Product Name Chip Resistor - Surface Mount Resistor, 33R, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details