Panasonic Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J304V

Description
RESISTOR, 300K, 0.5W, THICK FILM, 0805; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 300K, 0.5W, THICK FILM, 0805; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1631 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1631
Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1631
RESISTOR, 300K, 0.5W, THICK FILM, 0805; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 300K, 0.5W, THICK FILM, 0805; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6506 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6506
Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6506
RESISTOR, 300K, 0.5W, THICK FILM, 0805; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 300K, 0.5W, THICK FILM, 0805; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1631
Product Name Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details