Panasonic Resistor, 30K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J303V

Description
RESISTOR, 30K, 0.5W, THICK FILM, 0805; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 30K, 0.5W, THICK FILM, 0805; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 30K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6505 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6505
Resistor, 30K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6505
RESISTOR, 30K, 0.5W, THICK FILM, 0805; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 30K, 0.5W, THICK FILM, 0805; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 30K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9100 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9100
Resistor, 30K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9100
RESISTOR, 30K, 0.5W, THICK FILM, 0805; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 30K, 0.5W, THICK FILM, 0805; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6505
Product Name Resistor, 30K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 30000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details