Panasonic Resistor, 3K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J302V

Description
RESISTOR, 3K, 0.5W, THICK FILM, 0805; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K, 0.5W, THICK FILM, 0805; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9099 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9099
Resistor, 3K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9099
RESISTOR, 3K, 0.5W, THICK FILM, 0805; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 3K, 0.5W, THICK FILM, 0805; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6504 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6504
Resistor, 3K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6504
RESISTOR, 3K, 0.5W, THICK FILM, 0805; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 3K, 0.5W, THICK FILM, 0805; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9099
Product Name Resistor, 3K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details