Panasonic Resistor, 2R4, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J2R4V

Description
RESISTOR, 2R4, 0.5W, THICK FILM, 0805; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R4, 0.5W, THICK FILM, 0805; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9088
Resistor, 2R4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9088
RESISTOR, 2R4, 0.5W, THICK FILM, 0805; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 2R4, 0.5W, THICK FILM, 0805; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9087 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9087
Resistor, 2R4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9087
RESISTOR, 2R4, 0.5W, THICK FILM, 0805; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 2R4, 0.5W, THICK FILM, 0805; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9088
Product Name Resistor, 2R4, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.4 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details