Panasonic Resistor, 27R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J270V

Description
RESISTOR, 27R, 0.5W, THICK FILM, 0805; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 27R, 0.5W, THICK FILM, 0805; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 27R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1619 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1619
Resistor, 27R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1619
RESISTOR, 27R, 0.5W, THICK FILM, 0805; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 27R, 0.5W, THICK FILM, 0805; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 27R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6496 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6496
Resistor, 27R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6496
RESISTOR, 27R, 0.5W, THICK FILM, 0805; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 27R, 0.5W, THICK FILM, 0805; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6J270V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6J270V
Chip Resistor - Surface Mount ERJ-HP6J270V
RES 27 OHM 5% 1/2W 0805

RES 27 OHM 5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ1619 ERJ-HP6J270V
Product Name Resistor, 27R, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573323 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details